Consumer Circuit, PQFP128, LEAD FREE, LQFP-128 Product overview: CS497014-CVZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS497014-CVZ can be used for catalog matching and distributor lookup.
IC DSP 32BIT HD DECODER 128LQFP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163208-CS497014-CVZ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC DSP 32BIT HD DECODER 128LQFP
IC DSP 32BIT HD DECODER 128LQFP
IC DSP 32BIT HD DECODER 128LQFP
IC DSP 32BIT HD DECODER 128LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-CS497014-CVZ | CS497014-CVZ-ND | 1163208-CS497014-CVZ | CS497014-CVZ | 143-CS497014-CVZ | CS497014-CVZ | CS497014-CVZ |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - CS497014-CVZ | DSP (Digital Signal Processors) | IC DSP 32BIT HD DECODER 128LQFP | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Interface Type | I2C, SPI, Parallel, EBI/EMI, DAI | I²C; SPI | I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI | I²C; SPI; UART; I2C, SPI, UART | I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI | DAI/O, EBI/EMI, I2C, Parallel, SPI | |
| Data Bus | 32-Bit |