Texas Instruments Dsp TNETV1055NNZDW

Description
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055NNZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055NNZDW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055NNZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055NNZDW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055NNZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055NNZDW can be used for catalog matching and distributor lookup.

Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055NNZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055NNZDW can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055NNZDW
797699-TNETV1055NNZDW
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055NNZDW 797699-TNETV1055NNZDW
Manufacturer: Texas Instruments Win Source Part Number: 797699-TNETV1055NNZD W Series: * Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797699-TNETV1055NNZDW
Series: *
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TNETV1055NNZDW 797699-TNETV1055NNZDW
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055NNZDW
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
 - HD64413ASFI - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details