Texas Instruments TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPJD

Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNETE2201B 1.25-Gigabit Ethernet Transceiver - TNETE2201BPJD - Texas Instruments
Dallas, TX, United States
TNETE2201B 1.25-Gigabit Ethernet Transceiver
TNETE2201BPJD
TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPJD
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TNETE2201BPJD
Interface Transceiver IC 710-TNETE2201BPJD
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70 Product overview: TNETE2201BPJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPJD can be used for catalog matching and distributor lookup.

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70 Product overview: TNETE2201BPJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJD - 033320-TNETE2201BPJD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJD
033320-TNETE2201BPJD
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJD 033320-TNETE2201BPJD
Manufacturer: Texas Instruments Win Source Part Number: 033320-TNETE2201BPJD Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033320-TNETE2201BPJD
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 1.25Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TNETE2201BPJD 710-TNETE2201BPJD 033320-TNETE2201BPJD
Product Name TNETE2201B 1.25-Gigabit Ethernet Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJD
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers