Texas Instruments High-Performance Analog 16-bit 48MHz BGA Dsp TMX320DM8168ACYG

Description
16-BIT, 48MHz, OTHER DSP, PBGA1031, PLASTIC, BGA-1031 Product overview: TMX320DM8168ACYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 48MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168ACYG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 48MHz, OTHER DSP, PBGA1031, PLASTIC, BGA-1031 Product overview: TMX320DM8168ACYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 48MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168ACYG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 48MHz BGA Dsp - 698-TMX320DM8168ACYG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 48MHz BGA Dsp
698-TMX320DM8168ACYG
16-bit 48MHz BGA Dsp 698-TMX320DM8168ACYG
16-BIT, 48MHz, OTHER DSP, PBGA1031, PLASTIC, BGA-1031 Product overview: TMX320DM8168ACYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 48MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168ACYG can be used for catalog matching and distributor lookup.

16-BIT, 48MHz, OTHER DSP, PBGA1031, PLASTIC, BGA-1031 Product overview: TMX320DM8168ACYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 48MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168ACYG can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8168ACYG
900494-TMX320DM8168ACYG
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8168ACYG 900494-TMX320DM8168ACYG
Manufacturer: Texas Instruments Win Source Part Number: 900494-TMX320DM8168A CYG Series: DM81x Video SOC, DaVinci™ Operating Temperature Range: 0°C ~ 95°C (TJ) Package: 1031-BFBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 1031-FCBGA (25x25) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900494-TMX320DM8168ACYG
Series: DM81x Video SOC, DaVinci™
Operating Temperature Range: 0°C ~ 95°C (TJ)
Package: 1031-BFBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 1031-FCBGA (25x25)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
DSP (Digital Signal Processors) - TMX320DM8168ACYG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320DM8168ACYG
DSP (Digital Signal Processors) TMX320DM8168ACYG
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMX320DM8168ACYG - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320DM8168ACYG
Embedded - DSP (Digital Signal Processors) TMX320DM8168ACYG
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320DM8168ACYG 900494-TMX320DM8168ACYG TMX320DM8168ACYG TMX320DM8168ACYG
Product Name 16-bit 48MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8168ACYG DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
Embedded - DSP (Digital Signal Processors) - CS47024C-DQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details