The TMX320C6747BZKB3 is a low-power digital signal processor (DSP) from Texas Instruments, part of the TMS320C674x series. It operates at clock speeds of up to 456 MHz and features a fixed and floating-point architecture, providing high processing performance with up to 3648 MIPS and 2736 MFLOPS. The device includes a two-level cache memory architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, allowing for efficient data handling. This DSP supports a variety of peripherals, including three multichannel audio serial ports (McASPs), a 10/100 Mbps Ethernet MAC, multiple UART interfaces, and two I²C bus interfaces. It also features a programmable real-time unit subsystem (PRUSS) with two independent cores, enhancing its capability for real-time processing tasks. The device is packaged in a 256-ball BGA format, suitable for surface mount applications. Operating within a temperature range of 0°C to 90°C, the TMX320C6747BZKB3 is designed for applications in audio/video receivers, automotive amplifiers, and professional audio systems. Its low power consumption and rich peripheral set make it a suitable choice for OEMs and ODMs looking to develop high-performance, energy-efficient devices.
Manufacturer: Texas Instruments
Win Source Part Number: 937128-TMX320C6747BZ
Series: TMS320C674x
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
OTHER DSP, PBGA256, 17 X 17 MM, 1 MM PITCH, PLASTIC, BGA-256 Product overview: TMX320C6747BZKB3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6747BZKB3
IC DSP FLOATING-POINT 256BGA
IC DSP FLOATING-POINT 256BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 937128-TMX320C6747BZKB3 | 698-TMX320C6747BZKB3 | TMX320C6747BZKB3 | TMX320C6747BZKB3 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6747BZKB3 | BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | BGA; Other; 256-BGA (17x17) | Other; BGA | BGA; Other; 256-BGA |