Texas Instruments High-Performance Analog 16-bit 120MHz Dsp TMX320C5504AZCH12

Description
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Product overview: TMX320C5504AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5504AZCH1 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Product overview: TMX320C5504AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5504AZCH1 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 120MHz Dsp - 698-TMX320C5504AZCH12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz Dsp
698-TMX320C5504AZCH12
16-bit 120MHz Dsp 698-TMX320C5504AZCH12
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Product overview: TMX320C5504AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5504AZCH1 2 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Product overview: TMX320C5504AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5504AZCH12 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1198458-TMX320C5504AZCH12
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1198458-TMX320C5504AZCH12
Win Source Part Number: 1198458-TMX320C5504A ZCH12 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: Tray Standard Package: 184 Mounting: SMD (SMT) Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 120MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Package / Case: 196-LFBGA Supplier Device Package: 196-NFBGA (10x10) Temperature Range - Operating: -10°C ~ 70°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-27200-5-ND,296- 27200-5,-TMX320C5504 AZCH12-NDR Base Product Number: TMX320 Product Status: Obsolete

Win Source Part Number: 1198458-TMX320C5504AZCH12
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V, 1.30V
Package / Case: 196-LFBGA
Supplier Device Package: 196-NFBGA (10x10)
Temperature Range - Operating: -10°C ~ 70°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-27200-5-ND,296-27200-5,-TMX320C5504AZCH12-NDR
Base Product Number: TMX320
Product Status: Obsolete

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320C5504AZCH12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C5504AZCH12
Embedded - DSP (Digital Signal Processors) TMX320C5504AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320C5504AZCH12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C5504AZCH12
DSP (Digital Signal Processors) TMX320C5504AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320C5504AZCH12 1198458-TMX320C5504AZCH12 TMX320C5504AZCH12 TMX320C5504AZCH12
Product Name 16-bit 120MHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type Other; NFBGA BGA; Other; 196-LFBGA
Pin Count 196
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A - 860491-ADSP-21477KSWZ-1A - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP-EP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47024C-DQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Type 100-LQFP Exposed Pad
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details