Manufacturer: Texas Instruments
Win Source Part Number: 908022-74AC11138PW
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC DECODER/DEMUX 1X3:8 16TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 908022-74AC11138PW | 74AC11138PW |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |