100V, FLAT RON, 1:1 (SPST), 4-CH
100V, FLAT RON, 1:1 (SPST), 4-CH
100V, FLAT RON, 1:1 (SPST), 4-CH
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX8612RUMRDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 10 to 100 volts |
| Ron | 19.6 ohms |
| Bandwidth | 480 MHz |