Texas Instruments TMS320C6701 Floating-Point Digital Signal Processor TMSC6701GJC16719V

Description
Floating-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6701 Floating-Point Digital Signal Processor - TMSC6701GJC16719V - Texas Instruments
Dallas, TX, United States
TMS320C6701 Floating-Point Digital Signal Processor
TMSC6701GJC16719V
TMS320C6701 Floating-Point Digital Signal Processor TMSC6701GJC16719V
Floating-Point Digital Signal Processor 352-FCBGA 0 to 0

Floating-Point Digital Signal Processor 352-FCBGA 0 to 0

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10771-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10771-5-ND
DSP (Digital Signal Processors) 296-10771-5-ND
IC FLOATING-POINT DSP 352-BGA

IC FLOATING-POINT DSP 352-BGA

Buy Now Datasheet
 - TMSC6701GJC16719V - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 166.67MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 166.67MHz, CMOS, PBGA352

Supplier's Site Datasheet
C67x floating-point DSP- up to 167MHz, McBSP 352-FCBGA 0 to 90 Product overview: TMSC6701GJC16719V from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 167MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSC6701GJC16719 V can be used for catalog matching and distributor lookup.

C67x floating-point DSP- up to 167MHz, McBSP 352-FCBGA 0 to 90 Product overview: TMSC6701GJC16719V from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 167MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSC6701GJC16719V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMSC6701GJC16719V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSC6701GJC16719V
DSP (Digital Signal Processors) TMSC6701GJC16719V
IC FLOATING-POINT DSP 352-BGA

IC FLOATING-POINT DSP 352-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMSC6701GJC16719V 296-10771-5-ND TMSC6701GJC16719V 698-TMSC6701GJC16719V TMSC6701GJC16719V
Product Name TMS320C6701 Floating-Point Digital Signal Processor DSP (Digital Signal Processors) 167MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.90V 3.3V
Clock Speed 150 to 167 MHz 167 MHz 167 MHz 167 MHz
MMACS 334
DMA Channels 4
Package Type Other; 352-BBGA, FCBGA BGA; Other; FCBGA352 Other; FCBGA BGA; Other; 352-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers