Texas Instruments TMS570LS2124 16- and 32-Bit RISC Flash Microcontroller TMS5702124CZWTQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS2124 16- and 32-Bit RISC Flash Microcontroller
TMS5702124CZWTQQ1
TMS570LS2124 16- and 32-Bit RISC Flash Microcontroller TMS5702124CZWTQQ1
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5702124CZWTQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5702124CZWTQQ1-ND
Microcontrollers TMS5702124CZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - TMS5702124CZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5702124CZWTQQ1
Embedded - Microcontrollers TMS5702124CZWTQQ1
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - TMS5702124CZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5702124CZWTQQ1
Microcontrollers TMS5702124CZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5702124CZWTQQ1 TMS5702124CZWTQQ1-ND TMS5702124CZWTQQ1 TMS5702124CZWTQQ1
Product Name TMS570LS2124 16- and 32-Bit RISC Flash Microcontroller Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 192 KB 192 KB 192 KB
ROM Type Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details