Texas Instruments TMS570LS1114 16- and 32-Bit RISC Flash Microcontroller TMS5701114BPGEQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS1114 16- and 32-Bit RISC Flash Microcontroller
TMS5701114BPGEQQ1
TMS570LS1114 16- and 32-Bit RISC Flash Microcontroller TMS5701114BPGEQQ1
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5701114BPGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5701114BPGEQQ1-ND
Microcontrollers TMS5701114BPGEQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - TMS5701114BPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5701114BPGEQQ1
Embedded - Microcontrollers TMS5701114BPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5701114BPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5701114BPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5701114BPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site
Microcontrollers - TMS5701114BPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5701114BPGEQQ1
Microcontrollers TMS5701114BPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5701114BPGEQQ1 TMS5701114BPGEQQ1-ND TMS5701114BPGEQQ1 TMS5701114BPGEQQ1 TMS5701114BPGEQQ1
Product Name TMS570LS1114 16- and 32-Bit RISC Flash Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Features PWM
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers