16/32-Bit RISC Flash Microcontroller 100-LQFP
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 288KB FLSH 100LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS470R1A288PZQ | TMS470R1A288PZQ-ND | TMS470R1A288PZQ | TMS470R1A288PZQ |
| Product Name | TMS470R1A288 16/32-Bit RISC Flash Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| ROM Type | Flash | Flash | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x10b | |||
| RAM | 16 KB | 16 KB |