Texas Instruments TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EGLZ5E0

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor with a 500-MHz clock rate, 532-pin plastic BGA package, 1.2-V internal core voltage, and 3.3-V I/Os, featuring two external memory interfaces, enhanced DMA, VelociTI.2 architecture, PCI interface, UTOPIA Level 2 slave, and JTAG boundary scan.

Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor with a 500-MHz clock rate, 532-pin plastic BGA package, 1.2-V internal core voltage, and 3.3-V I/Os, featuring two external memory interfaces, enhanced DMA, VelociTI.2 architecture, PCI interface, UTOPIA Level 2 slave, and JTAG boundary scan.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6415 Fixed-Point Digital Signal Processor
TMS32C6415EGLZ5E0
TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EGLZ5E0
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
SMD 500MHz 1.2V 128KB Dsp - 698-TMS32C6415EGLZ5E0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MHz 1.2V 128KB Dsp
698-TMS32C6415EGLZ5E0
SMD 500MHz 1.2V 128KB Dsp 698-TMS32C6415EGLZ5E0
32b DSP 500MHz FCBGA 1.2V 128KB SDRAM Surface Mount Product overview: TMS32C6415EGLZ5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MHz, 1.2V, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 500MHz, 1.2V, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EGLZ5E 0 can be used for catalog matching and distributor lookup.

32b DSP 500MHz FCBGA 1.2V 128KB SDRAM Surface Mount Product overview: TMS32C6415EGLZ5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MHz, 1.2V, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 500MHz, 1.2V, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EGLZ5E0 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS32C6415EGLZ5E0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6415EGLZ5E0-ND
DSP (Digital Signal Processors) TMS32C6415EGLZ5E0-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EGLZ5E0
797636-TMS32C6415EGLZ5E0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EGLZ5E0 797636-TMS32C6415EGLZ5E0
Manufacturer: Texas Instruments Win Source Part Number: 797636-TMS32C6415EGL Z5E0 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS32C6415E Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6415ECLZ5E0 ; TMS32C6415EZLZ5E0; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797636-TMS32C6415EGLZ5E0
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS32C6415E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415ECLZ5E0 ; TMS32C6415EZLZ5E0;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6415EGLZ5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6415EGLZ5E0
DSP (Digital Signal Processors) TMS32C6415EGLZ5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6415EGLZ5E0 698-TMS32C6415EGLZ5E0 TMS32C6415EGLZ5E0-ND 797636-TMS32C6415EGLZ5E0 TMS32C6415EGLZ5E0
Product Name TMS320C6415 Fixed-Point Digital Signal Processor SMD 500MHz 1.2V 128KB Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EGLZ5E0 DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 1.2V 1.2V; 3.3V 1.20V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers