Texas Instruments SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military SM320C6201GJCA20EP

Description
Enhanced Product Fixed-Point Digital Signal Processor, Military 352-FCBGA -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor, Military 352-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Dallas, TX, United States
SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military
SM320C6201GJCA20EP
SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military SM320C6201GJCA20EP
Enhanced Product Fixed-Point Digital Signal Processor, Military 352-FCBGA -40 to 105

Enhanced Product Fixed-Point Digital Signal Processor, Military 352-FCBGA -40 to 105

Buy Now Datasheet
Enhanced product C6201 DSP, Military 352-FCBGA -40 to 105 Product overview: SM320C6201GJCA20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6201GJCA20 EP can be used for catalog matching and distributor lookup.

Enhanced product C6201 DSP, Military 352-FCBGA -40 to 105 Product overview: SM320C6201GJCA20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6201GJCA20EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22213-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22213-ND
DSP (Digital Signal Processors) 296-22213-ND
IC DSP FIXED-POINT 352-FC/CSP

IC DSP FIXED-POINT 352-FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6201GJCA20EP
763152-SM320C6201GJCA20EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6201GJCA20EP 763152-SM320C6201GJCA20EP
Manufacturer: Texas Instruments Win Source Part Number: 763152-SM320C6201GJC A20EP Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 352-BBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Family Name: SM320C6201EP Categories: Integrated Circuits (ICs) Manufacturer Package: 352-FC/CSP (35x35) Alternative Parts (Cross-Reference): SM320C6201GFNM20EP; SM320C6201GFNA20EP; SM320C6201GJCM20EP; ; Introduction Date: September 01, 1998 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 763152-SM320C6201GJCA20EP
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 352-BBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Family Name: SM320C6201EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-FC/CSP (35x35)
Alternative Parts (Cross-Reference): SM320C6201GFNM20EP; SM320C6201GFNA20EP; SM320C6201GJCM20EP; ;
Introduction Date: September 01, 1998
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SM320C6201GJCA20EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA352

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320C6201GJCA20EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6201GJCA20EP
DSP (Digital Signal Processors) SM320C6201GJCA20EP
IC DSP FIXED-POINT 352-FC/CSP

IC DSP FIXED-POINT 352-FC/CSP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C6201GJCA20EP 698-SM320C6201GJCA20EP 296-22213-ND 763152-SM320C6201GJCA20EP SM320C6201GJCA20EP SM320C6201GJCA20EP
Product Name SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6201GJCA20EP DSP (Digital Signal Processors)
Supply Voltage 3.3V 2.5V 1.8V; 3.3V 1.80V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DMA Channels 4
Package Type Other; FCBGA Other; 352-BBGA, FCBGA BGA; Other; FCBGA352 BGA; Other; 352-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5507PGESEP - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 108 to 200 MHz
MMACS 400
View Details
6 suppliers