Texas Instruments SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor SM32VC5510AGGWA2EP

Description
Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Dallas, TX, United States
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor
SM32VC5510AGGWA2EP
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor SM32VC5510AGGWA2EP
Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MICROSTAR -40 to 85

Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32VC5510AGGWA2EP
042659-SM32VC5510AGGWA2EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32VC5510AGGWA2EP 042659-SM32VC5510AGGWA2EP
Manufacturer: Texas Instruments Win Source Part Number: 042659-SM32VC5510AGG WA2EP Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 240-BGA MicroStar (15x15) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042659-SM32VC5510AGGWA2EP
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 240-BGA MicroStar (15x15)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MICROSTAR -40 to 85 Product overview: SM32VC5510AGGWA2EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32VC5510AGGWA2 EP can be used for catalog matching and distributor lookup.

Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MICROSTAR -40 to 85 Product overview: SM32VC5510AGGWA2EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32VC5510AGGWA2EP can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - 296-22237-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22237-ND
DSP (Digital Signal Processors) 296-22237-ND
IC DSP FIXED-POINT 240-BGA

IC DSP FIXED-POINT 240-BGA

Buy Now Datasheet
 - SM32VC5510AGGWA2EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA240

Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA240

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32VC5510AGGWA2EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32VC5510AGGWA2EP
DSP (Digital Signal Processors) SM32VC5510AGGWA2EP
IC DSP FIXED-POINT 240-BGA

IC DSP FIXED-POINT 240-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32VC5510AGGWA2EP 042659-SM32VC5510AGGWA2EP 698-SM32VC5510AGGWA2EP 296-22237-ND SM32VC5510AGGWA2EP SM32VC5510AGGWA2EP
Product Name SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - SM32VC5510AGGWA2EP BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.60V 3.3V 3.3V; 1.60V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DVITDM8148CCYE1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 750 MHz
Operating Temperature 0 C (32 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers