Texas Instruments TMS320C6414 Fixed-Point Digital Signal Processor TMS32C6414EZLZA6E3

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414 Fixed-Point Digital Signal Processor
TMS32C6414EZLZA6E3
TMS320C6414 Fixed-Point Digital Signal Processor TMS32C6414EZLZA6E3
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EZLZA6E3
797634-TMS32C6414EZLZA6E3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EZLZA6E3 797634-TMS32C6414EZLZA6E3
Manufacturer: Texas Instruments Win Source Part Number: 797634-TMS32C6414EZL ZA6E3 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.40V Family Name: TMS32C6414 Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6414EGLZA6E3; TMS32C6414ECLZA6E3 ; TMS32C6414EZLZ6E3; Introduction Date: January 10, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797634-TMS32C6414EZLZA6E3
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.40V
Family Name: TMS32C6414
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6414EGLZA6E3; TMS32C6414ECLZA6E3 ; TMS32C6414EZLZ6E3;
Introduction Date: January 10, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS32C6414EZLZA6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414EZLZA6 E3 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS32C6414EZLZA6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414EZLZA6E3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS32C6414EZLZA6E3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.75MHz, CMOS, PBGA532

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6414EZLZA6E3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6414EZLZA6E3-ND
DSP (Digital Signal Processors) TMS32C6414EZLZA6E3-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6414EZLZA6E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6414EZLZA6E3
DSP (Digital Signal Processors) TMS32C6414EZLZA6E3
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6414EZLZA6E3 797634-TMS32C6414EZLZA6E3 698-TMS32C6414EZLZA6E3 TMS32C6414EZLZA6E3 TMS32C6414EZLZA6E3-ND TMS32C6414EZLZA6E3
Product Name TMS320C6414 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EZLZA6E3 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Data Bus 32-Bit 32-Bit
Supply Voltage 1.40V 1.4V 3.3V; 1.40V
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers