Texas Instruments TMS320C6414 Fixed-Point Digital Signal Processor TMS32C6414EZLZA5E0

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS32C6414EZLZA5E0 is a fixed-point digital signal processor in a 532-pin plastic ball grid array (BGA) package with a 0.8-mm ball pitch, targeting applications requiring high-performance signal processing. It features a VelociTI.2™-enhanced TMS320C64x™ core delivering up to 5760 MIPS at 720 MHz, 128 Kbit L1P and 128 Kbit L1D caches, and 8 Mbit unified L2 RAM/cache. The device includes two external memory interfaces (EMIFA and EMIFB), a 32-bit/33-MHz PCI interface, three multichannel buffered serial ports, and a Viterbi and Turbo decoder coprocessor. It operates with 3.3-V I/Os and a 1.4-V internal supply, and complies with IEEE-1149.1 JTAG boundary-scan. The part is rated for -40 to 105 °C operation and uses lead-free bump and soldered balls.

Datasheet Summary
Powered by GS/AI

The TMS32C6414EZLZA5E0 is a fixed-point digital signal processor in a 532-pin plastic ball grid array (BGA) package with a 0.8-mm ball pitch, targeting applications requiring high-performance signal processing. It features a VelociTI.2™-enhanced TMS320C64x™ core delivering up to 5760 MIPS at 720 MHz, 128 Kbit L1P and 128 Kbit L1D caches, and 8 Mbit unified L2 RAM/cache. The device includes two external memory interfaces (EMIFA and EMIFB), a 32-bit/33-MHz PCI interface, three multichannel buffered serial ports, and a Viterbi and Turbo decoder coprocessor. It operates with 3.3-V I/Os and a 1.4-V internal supply, and complies with IEEE-1149.1 JTAG boundary-scan. The part is rated for -40 to 105 °C operation and uses lead-free bump and soldered balls.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6414 Fixed-Point Digital Signal Processor - TMS32C6414EZLZA5E0 - Texas Instruments
Dallas, TX, United States
TMS320C6414 Fixed-Point Digital Signal Processor
TMS32C6414EZLZA5E0
TMS320C6414 Fixed-Point Digital Signal Processor TMS32C6414EZLZA5E0
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS32C6414EZLZA5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414EZLZA5 E0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS32C6414EZLZA5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414EZLZA5E0 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EZLZA5E0
797633-TMS32C6414EZLZA5E0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EZLZA5E0 797633-TMS32C6414EZLZA5E0
Manufacturer: Texas Instruments Win Source Part Number: 797633-TMS32C6414EZL ZA5E0 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS32C6414 Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6414EGLZA5E0; TMS32C6414ECLZA5E0; Introduction Date: January 19, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797633-TMS32C6414EZLZA5E0
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS32C6414
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6414EGLZA5E0; TMS32C6414ECLZA5E0;
Introduction Date: January 19, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6414EZLZA5E0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6414EZLZA5E0-ND
DSP (Digital Signal Processors) TMS32C6414EZLZA5E0-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6414EZLZA5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6414EZLZA5E0
DSP (Digital Signal Processors) TMS32C6414EZLZA5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6414EZLZA5E0 698-TMS32C6414EZLZA5E0 797633-TMS32C6414EZLZA5E0 TMS32C6414EZLZA5E0-ND TMS32C6414EZLZA5E0
Product Name TMS320C6414 Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EZLZA5E0 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.20V 1.2V; 3.3V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details