Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS32C6414DGLZ5E0

Description
IC DSP FIXED-POINT 532-BGA
Request a Quote Datasheet
Description
IC DSP FIXED-POINT 532-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-14382-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-14382-ND
DSP (Digital Signal Processors) 296-14382-ND
IC DSP FIXED-POINT 532-BGA

IC DSP FIXED-POINT 532-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS32C6414DGLZ5E0 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6414DGLZ5E0
Embedded - DSP (Digital Signal Processors) TMS32C6414DGLZ5E0
IC DSP FIXED-POINT 532-BGA

IC DSP FIXED-POINT 532-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6414DGLZ5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6414DGLZ5E0
DSP (Digital Signal Processors) TMS32C6414DGLZ5E0
IC DSP FIXED-POINT 532-BGA

IC DSP FIXED-POINT 532-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-14382-ND TMS32C6414DGLZ5E0 TMS32C6414DGLZ5E0
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V
Package Type Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
High Capacity Audio DSPs - CS49834 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 144
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details