Cirrus Logic, Inc. High Capacity Audio DSPs CS49834

Description
The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Single chip solution for Dolby ATMOS and DTS:X Multi-channel decoding and post processing Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP I²S and S/PDIF Serial control ports Cirrus Logic DSP tool support
Description
The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Single chip solution for Dolby ATMOS and DTS:X Multi-channel decoding and post processing Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP I²S and S/PDIF Serial control ports Cirrus Logic DSP tool support

Suppliers

Company
Product
Description
Supplier Links
High Capacity Audio DSPs - CS49834 - Cirrus Logic, Inc.
Austin, TX, USA
High Capacity Audio DSPs
CS49834
High Capacity Audio DSPs CS49834
The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Single chip solution for Dolby ATMOS and DTS:X Multi-channel decoding and post processing Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP I²S and S/PDIF Serial control ports Cirrus Logic DSP tool support

The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Single chip solution for Dolby ATMOS and DTS:X
  • Multi-channel decoding and post processing
  • Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP
  • I²S and S/PDIF
  • Serial control ports
  • Cirrus Logic DSP tool support
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS49834
Product Name High Capacity Audio DSPs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - 598-1656-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad
View Details
6 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details