Manufacturer: Texas Instruments
Win Source Part Number: 797624-TMS320VC5510A
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 240-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-BGA MicroStar (15x15)
Alternative Parts (Cross-Reference): TMS320VC5510AGGWA2; TMS320VC5510AGPHA2; TMS320VC5510AZGWA2; TMS320VC5510AGGW2;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC 32-BIT, 50 MHz, OTHER DSP, PBGA205, MICRO BGA-205, Digital Signal Processor Product overview: TMS320VC5510AGPHA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGPH
IC DSP FIXED-POINT 240-BGA
IC DSP FIXED-POINT 240-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797624-TMS320VC5510AGPHA2 | 698-TMS320VC5510AGPHA2 | TMS320VC5510AGPHA2-ND | TMS320VC5510AGPHA2 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGPHA2 | 32-bit 50 MHz BGA Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.60V | 3.3V | 3.3V; 1.60V | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Interface Type | Host Interface, McBSP | Host Interface, McBSP | Host Interface, McBSP |