74LS384N -- DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
DSP (Digital Signal Processors)
74LS384N
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
DSP (Digital Signal Processors)
74LS384N
Buy Now
Embedded - DSP (Digital Signal Processors)
74LS384N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
74LS384N |
74LS384N |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16-Bit
Supply Voltage
1.60V
Clock Speed
160 MHz
View Details
2 suppliers
Clock Speed
80 MHz
Interface Type
Host Interface, Serial Port
View Details