DSP 32BIT DECODER 128LQFP COMM
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 243874-CS495303-CVZ
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: I2C, SPI, UART
Clock Rate: 150MHz
Non-Volatile Memory: ROM (512 kB)
On-Chip RAM: 296kB
Voltage - Core: 1.80V
Family Name: CS495303
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 128-LQFP
Alternative Parts (Cross-Reference): CS495303-CVZR;
Introduction Date: January 05, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: CS4953*
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
DSP 32BIT DECODER 128LQFP COMM
DSP 32BIT DECODER 128LQFP COMM
Audio DSPs 32-Bit Decoder DSP w/Dual DSP Engine
DSP 32BIT DECODER 128LQFP COMM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 598-1677-ND | 243874-CS495303-CVZ | CS495303-CVZ | CS495303-CVZ | 143-CS495303-CVZ | CS495303-CVZ |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - CS495303-CVZ | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Audio DSPs 32-Bit Decoder DSP w/Dual DSP Engine | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | 32-Bit | ||||
| Supply Voltage | 1.8V; 3.3V | 1.80V | 1.89V | |||
| Package Type | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | QFP; Other; 128-LQFP | |||
| Pin Count | 128 | 128 |