Texas Instruments TMS320VC5509A Fixed-Point Digital Signal Processor TMS320VC5509AGHHR

Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5509A Fixed-Point Digital Signal Processor - TMS320VC5509AGHHR - Texas Instruments
Dallas, TX, United States
TMS320VC5509A Fixed-Point Digital Signal Processor
TMS320VC5509AGHHR
TMS320VC5509A Fixed-Point Digital Signal Processor TMS320VC5509AGHHR
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5509AGHHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5509AGHHR
DSP (Digital Signal Processors) TMS320VC5509AGHHR
IC FIXED POINT DSP 179-BGA

IC FIXED POINT DSP 179-BGA

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5509AGHHR TMS320VC5509AGHHR
Product Name TMS320VC5509A Fixed-Point Digital Signal Processor DSP (Digital Signal Processors)
Supply Voltage 3.6V
Clock Speed 108 to 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM365ZCE27 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
DSP (Digital Signal Processors) - 66AK2G12ABYA60ES - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details