Texas Instruments TMS320VC5507 Fixed-Point Digital Signal Processor TMS320VC5507PGE

Description
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5507 Fixed-Point Digital Signal Processor - TMS320VC5507PGE - Texas Instruments
Dallas, TX, United States
TMS320VC5507 Fixed-Point Digital Signal Processor
TMS320VC5507PGE
TMS320VC5507 Fixed-Point Digital Signal Processor TMS320VC5507PGE
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85

Fixed-Point Digital Signal Processor 144-LQFP -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-17287-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17287-ND
DSP (Digital Signal Processors) 296-17287-ND
IC DSP FIXED-POINT 16BIT 144LQFP

IC DSP FIXED-POINT 16BIT 144LQFP

Buy Now Datasheet
 - TMS320VC5507PGE - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP144

Supplier's Site Datasheet
Singapore, Singapore
16-bit 200MHz 128KB 3.6V Dsp
698-TMS320VC5507PGE
16-bit 200MHz 128KB 3.6V Dsp 698-TMS320VC5507PGE
16-Bit DSP 200MHz 128KB RAM LQFP 1.55-3.6V I2C/SPI/UART/USB Product overview: TMS320VC5507PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 200MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 200MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507PGE can be used for catalog matching and distributor lookup.

16-Bit DSP 200MHz 128KB RAM LQFP 1.55-3.6V I2C/SPI/UART/USB Product overview: TMS320VC5507PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 200MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 200MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507PGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507PGE
055320-TMS320VC5507PGE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507PGE 055320-TMS320VC5507PGE
Manufacturer: Texas Instruments Win Source Part Number: 055320-TMS320VC5507P GE Packaging: Tray Type: Fixed Point Voltage - I/O: 3.00V, 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 128kB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5507ZHH; TMS320VC5507GHH; TMS320VC5507ZHHR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 055320-TMS320VC5507PGE
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.00V, 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5507ZHH; TMS320VC5507GHH; TMS320VC5507ZHHR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5507PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5507PGE
DSP (Digital Signal Processors) TMS320VC5507PGE
IC DSP FIXED-POINT 16BIT 144LQFP

IC DSP FIXED-POINT 16BIT 144LQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320VC5507PGE - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5507PGE
Embedded - DSP (Digital Signal Processors) TMS320VC5507PGE
IC DSP FIXED-POINT 16BIT 144LQFP

IC DSP FIXED-POINT 16BIT 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5507PGE 296-17287-ND TMS320VC5507PGE 698-TMS320VC5507PGE 055320-TMS320VC5507PGE TMS320VC5507PGE TMS320VC5507PGE
Product Name TMS320VC5507 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 16-bit 200MHz 128KB 3.6V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507PGE DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.6V 3V; 3.3V; 1.60V 1.60V
Clock Speed 108 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA785BSGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers