Texas Instruments SMV320C6727B-SP Floating-Point Digital Signal Processor SMV320C6727BHFHM

Description
Floating-Point Digital Signal Processor 256-CFP -55 to 125
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Dallas, TX, United States
SMV320C6727B-SP Floating-Point Digital Signal Processor
SMV320C6727BHFHM
SMV320C6727B-SP Floating-Point Digital Signal Processor SMV320C6727BHFHM
Floating-Point Digital Signal Processor 256-CFP -55 to 125

Floating-Point Digital Signal Processor 256-CFP -55 to 125

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-SMV320C6727BHFHM-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-SMV320C6727BHFHM-ND
DSP (Digital Signal Processors) 296-SMV320C6727BHFHM-ND
SPACE GRADE C6727B FLOATING-POIN

SPACE GRADE C6727B FLOATING-POIN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMV320C6727BHFHM
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMV320C6727BHFHM
SPACE GRADE C6727B FLOATING-POIN

SPACE GRADE C6727B FLOATING-POIN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMV320C6727BHFHM 296-SMV320C6727BHFHM-ND SMV320C6727BHFHM
Product Name SMV320C6727B-SP Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Interface Type I²C I²C; SPI HPI, I2C, McASP, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
 - HPABT6350BZSPR - Rochester Electronics
Specs
Package Type SIP; Other; SIP12
View Details
3 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details