The TMS320VC5506PGE is a fixed-point digital signal processor in a 144-pin low-profile quad flatpack (LQFP) package with dimensions of 25.4 mm by 17.8 mm. It operates from -40 °C to 85 °C and is moisture sensitivity level 4 with a peak reflow temperature of 260 °C. The device uses NIPDAU lead finish and complies with JEDEC RoHS standards.
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213202-TMS320VC5506P
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.00V, 3.30V
Mounting: SMD (SMT)
Clock Rate: 108MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5506ZHH; TMS320VC5506GHH; TMS320VC5506PGE; TMS320VC5506ZHHR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC FIXED-POINT DSP 144-LQFP
16-Bit DSP 108MHz LQFP 128KB RAM I2C 1.14-3.6V SM Product overview: TMS320VC5506PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 108MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 108MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5506PGE can be used for catalog matching and distributor lookup.
IC FIXED-POINT DSP 144-LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5506PGE | 213202-TMS320VC5506PGE | 296-21422-ND | 698-TMS320VC5506PGE | TMS320VC5506PGE |
| Product Name | TMS320VC5506 Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5506PGE | DSP (Digital Signal Processors) | 16-bit 108MHz 128KB 3.6V Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 3.6V | 1.20V | 1.2V; 3V; 3.3V | 1.2V | |
| Clock Speed | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz |
| MMACS | 216 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| DMA Channels | 6 |