Texas Instruments TMS320VC5505 Low-Power Fixed-Point Digital Signal Processor TMS320VC5505ZCH

Description
Low-Power Fixed-Point Digital Signal Processor 196-NFBGA
Request a Quote Datasheet
Description
Low-Power Fixed-Point Digital Signal Processor 196-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320VC5505 Low-Power Fixed-Point Digital Signal Processor
TMS320VC5505ZCH
TMS320VC5505 Low-Power Fixed-Point Digital Signal Processor TMS320VC5505ZCH
Low-Power Fixed-Point Digital Signal Processor 196-NFBGA

Low-Power Fixed-Point Digital Signal Processor 196-NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5505ZCH
055319-TMS320VC5505ZCH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5505ZCH 055319-TMS320VC5505ZCH
Manufacturer: Texas Instruments Win Source Part Number: 055319-TMS320VC5505Z CH Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 196-NFBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055319-TMS320VC5505ZCH
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 196-NFBGA (10x10)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5505ZCH-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5505ZCH-ND
DSP (Digital Signal Processors) TMS320VC5505ZCH-ND
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Buy Now Datasheet
32-bit 32bit 100MHz Dsp - 698-TMS320VC5505ZCH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 100MHz Dsp
698-TMS320VC5505ZCH
32-bit 32bit 100MHz Dsp 698-TMS320VC5505ZCH
DSP Fixed-Point 32bit 100MHz 100MIPS 196-Pin NFBGA Product overview: TMS320VC5505ZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5505ZCH can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 100MHz 100MIPS 196-Pin NFBGA Product overview: TMS320VC5505ZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5505ZCH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320VC5505ZCH - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Supplier's Site Datasheet
IC DSP FIXED POINT 196NFBGA - 815-TMS320VC5505ZCH - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED POINT 196NFBGA
815-TMS320VC5505ZCH
IC DSP FIXED POINT 196NFBGA 815-TMS320VC5505ZCH
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5505ZCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5505ZCH
DSP (Digital Signal Processors) TMS320VC5505ZCH
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5505ZCH 055319-TMS320VC5505ZCH TMS320VC5505ZCH-ND 698-TMS320VC5505ZCH TMS320VC5505ZCH 815-TMS320VC5505ZCH TMS320VC5505ZCH
Product Name TMS320VC5505 Low-Power Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5505ZCH DSP (Digital Signal Processors) 32-bit 32bit 100MHz Dsp IC DSP FIXED POINT 196NFBGA DSP (Digital Signal Processors)
Supply Voltage 1.30V 1.8V; 2.5V; 3.3V; 1.30V 1.3V
Package Type Other; 196-NFBGA (10x10) Other; 196-LFBGA Other; NFBGA BGA; Other; NFBGA196 Other; 196-LFBGA BGA; Other; 196-LFBGA
Clock Speed 100 MHz 100 MHz 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - SMV320C6701GLP/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers