Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCEDR DMVA2ZCEDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 772792-DMVA2ZCEDR Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772792-DMVA2ZCEDR Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCEDR
772792-DMVA2ZCEDR
Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCEDR 772792-DMVA2ZCEDR
Manufacturer: Texas Instruments Win Source Part Number: 772792-DMVA2ZCEDR Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772792-DMVA2ZCEDR
Series: *
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
IC DIGITAL VIDEO SOC Product overview: DMVA2ZCEDR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA2ZCEDR can be used for catalog matching and distributor lookup.

IC DIGITAL VIDEO SOC Product overview: DMVA2ZCEDR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA2ZCEDR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - DMVA2ZCEDR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DMVA2ZCEDR
Embedded - DSP (Digital Signal Processors) DMVA2ZCEDR
IC DIGITAL VIDEO SOC

IC DIGITAL VIDEO SOC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DMVA2ZCEDR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DMVA2ZCEDR
IC DIGITAL VIDEO SOC

IC DIGITAL VIDEO SOC

Supplier's Site
DSP (Digital Signal Processors) - DMVA2ZCEDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DMVA2ZCEDR
DSP (Digital Signal Processors) DMVA2ZCEDR
IC DIGITAL VIDEO SOC

IC DIGITAL VIDEO SOC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 772792-DMVA2ZCEDR 698-DMVA2ZCEDR DMVA2ZCEDR DMVA2ZCEDR DMVA2ZCEDR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCEDR Dsp Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 - 860495-ADSP-2171BS-104 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
DSP (Digital Signal Processors) - M52042FP#CF1J - Quarktwin Technology Ltd.
View Details
2 suppliers