Fixed-Point Digital Signal Processor 201-NFBGA -40 to 85 Product overview: TMS320VC5502GBE300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502GBE3
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320VC5502GBE300 | 296-TMS320VC5502GBE300-ND | TMS320VC5502GBE300 | TMS320VC5502GBE300 | TMS320VC5502GBE300 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 3.3V; 1.26V | ||||
| Package Type | Other; 201-LFBGA | BGA; Other; 201-LFBGA |