Texas Instruments High-Performance Analog Low-Power 300MHz Dsp TMS320VC5501ZAV300

Description
Low power C55x fixed point DSP- up to 300MHz 201-NFBGA -40 to 85 Product overview: TMS320VC5501ZAV300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5501ZAV3 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low power C55x fixed point DSP- up to 300MHz 201-NFBGA -40 to 85 Product overview: TMS320VC5501ZAV300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5501ZAV3 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 300MHz Dsp - 698-TMS320VC5501ZAV300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 300MHz Dsp
698-TMS320VC5501ZAV300
Low-Power 300MHz Dsp 698-TMS320VC5501ZAV300
Low power C55x fixed point DSP- up to 300MHz 201-NFBGA -40 to 85 Product overview: TMS320VC5501ZAV300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5501ZAV3 00 can be used for catalog matching and distributor lookup.

Low power C55x fixed point DSP- up to 300MHz 201-NFBGA -40 to 85 Product overview: TMS320VC5501ZAV300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5501ZAV300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-TMS320VC5501ZAV300-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320VC5501ZAV300-ND
DSP (Digital Signal Processors) 296-TMS320VC5501ZAV300-ND
FIXED-POINT DIGITAL SIGNAL PROCE

FIXED-POINT DIGITAL SIGNAL PROCE

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5501ZAV300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5501ZAV300
DSP (Digital Signal Processors) TMS320VC5501ZAV300
FIXED-POINT DIGITAL SIGNAL PROCE

FIXED-POINT DIGITAL SIGNAL PROCE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320VC5501ZAV300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5501ZAV300
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5501ZAV300
FIXED-POINT DIGITAL SIGNAL PROCE

FIXED-POINT DIGITAL SIGNAL PROCE

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320VC5501ZAV300 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5501ZAV300
Embedded - DSP (Digital Signal Processors) TMS320VC5501ZAV300
FIXED-POINT DIGITAL SIGNAL PROCE

FIXED-POINT DIGITAL SIGNAL PROCE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320VC5501ZAV300 296-TMS320VC5501ZAV300-ND TMS320VC5501ZAV300 TMS320VC5501ZAV300 TMS320VC5501ZAV300
Product Name Low-Power 300MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V; 1.26V
Package Type Other; 201-LFBGA BGA; Other; 201-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
24.576MHz Dsp - 698-CS47028C-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
Interface Type I2C, SPI
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details