Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC5471ZHKA

Description
IC FIXED POINT DSP 257-BGA
Request a Quote Datasheet
Description
IC FIXED POINT DSP 257-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320VC5471ZHKA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5471ZHKA-ND
DSP (Digital Signal Processors) TMS320VC5471ZHKA-ND
IC FIXED POINT DSP 257-BGA

IC FIXED POINT DSP 257-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5471ZHKA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5471ZHKA
Embedded - DSP (Digital Signal Processors) TMS320VC5471ZHKA
IC FIXED POINT DSP 257-BGA

IC FIXED POINT DSP 257-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5471ZHKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5471ZHKA
DSP (Digital Signal Processors) TMS320VC5471ZHKA
IC FIXED POINT DSP 257-BGA

IC FIXED POINT DSP 257-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5471ZHKA-ND TMS320VC5471ZHKA TMS320VC5471ZHKA
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V
Package Type Other; 257-LFBGA BGA; Other; 257-LFBGA
Pin Count 257
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LCSZ-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs - CS49500 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
View Details
DSP (Digital Signal Processors) - DSPIC30F5015T-30I/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details