Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LBSTZ-160 ADSP-2185LBSTZ-160

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860501-ADSP-2185LBST Z-160 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 8 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860501-ADSP-2185LBST Z-160 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 8 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LBSTZ-160
860501-ADSP-2185LBSTZ-160
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LBSTZ-160 860501-ADSP-2185LBSTZ-160
Manufacturer: Analog Devices Inc. Win Source Part Number: 860501-ADSP-2185LBST Z-160 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 8 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860501-ADSP-2185LBSTZ-160
Series: ADSP-21xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 8
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBSTZ-160 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2185LBSTZ-160
Embedded - DSP (Digital Signal Processors) ADSP-2185LBSTZ-160
IC DSP CONTROLLER 16BIT 100LQFP

IC DSP CONTROLLER 16BIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860501-ADSP-2185LBSTZ-160 ADSP-2185LBSTZ-160
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LBSTZ-160 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866101VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21065LKS-264 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F1010-20E/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details