Microchip Technology, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - DSP320C10/L DSP320C10/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 254461-DSP320C10/L Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 254461-DSP320C10/L Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSP320C10/L
254461-DSP320C10/L
Embedded - Embedded - DSP (Digital Signal Processors) - DSP320C10/L 254461-DSP320C10/L
Manufacturer: Microchip Technology Win Source Part Number: 254461-DSP320C10/L Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 254461-DSP320C10/L
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
DSPIC DIGITAL SIGNAL PROCESSOR Product overview: DSP320C10/L from Microchip Technology is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP320C10/L can be used for catalog matching and distributor lookup.

DSPIC DIGITAL SIGNAL PROCESSOR Product overview: DSP320C10/L from Microchip Technology is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP320C10/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DSP320C10/L - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20.5MHz, CMOS, PQCC44

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20.5MHz, CMOS, PQCC44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP320C10/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP320C10/L
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP320C10/L
DSPIC DIGITAL SIGNAL PROCESSOR

DSPIC DIGITAL SIGNAL PROCESSOR

Supplier's Site
DSP (Digital Signal Processors) - DSP320C10/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP320C10/L
DSP (Digital Signal Processors) DSP320C10/L
DSPIC DIGITAL SIGNAL PROCESSOR

DSPIC DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 254461-DSP320C10/L 698-DSP320C10/L DSP320C10/L DSP320C10/L DSP320C10/L
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DSP320C10/L Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk Other; LDCC44
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - M64601FP#RC0G - Quarktwin Technology Ltd.
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details