Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320VC5421PGE200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5421PGE2
IC DIG SIG PROCESSOR 144-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1271357-TMS320VC5421
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 512kB
Voltage - Core: 1.80V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5421GGU200; TMS320VC5421ZGU200;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC DIG SIG PROCESSOR 144-LQFP
IC DIG SIG PROCESSOR 144-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320VC5421PGE200 | 296-10769-ND | 1271357-TMS320VC5421PGE200 | TMS320VC5421PGE200 | TMS320VC5421PGE200 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5421PGE200 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V | 1.8V; 3.3V | 1.80V | ||
| Package Type | Other; LQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |