Texas Instruments TMS320VC5416 Digital Signal Processor TMS320VC5416ZGU120

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5416 Digital Signal Processor - TMS320VC5416ZGU120 - Texas Instruments
Dallas, TX, United States
TMS320VC5416 Digital Signal Processor
TMS320VC5416ZGU120
TMS320VC5416 Digital Signal Processor TMS320VC5416ZGU120
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5416ZGU120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZGU1 20 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5416ZGU120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZGU120 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZGU120 - 055313-TMS320VC5416ZGU120 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZGU120
055313-TMS320VC5416ZGU120
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZGU120 055313-TMS320VC5416ZGU120
Manufacturer: Texas Instruments Win Source Part Number: 055313-TMS320VC5416Z GU120 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055313-TMS320VC5416ZGU120
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5416ZGU120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5416ZGU120
DSP (Digital Signal Processors) TMS320VC5416ZGU120
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now
DSP (Digital Signal Processors) - TMS320VC5416ZGU120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5416ZGU120
DSP (Digital Signal Processors) TMS320VC5416ZGU120
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5416ZGU120 698-TMS320VC5416ZGU120 055313-TMS320VC5416ZGU120 TMS320VC5416ZGU120
Product Name TMS320VC5416 Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZGU120 DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.50V
Clock Speed 120 to 160 MHz 120 MHz 120 MHz 120 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Dsp - 698-SN0801033PAGR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; TQFP
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 - 048056-TMS320BC51PQ80 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 132-BQFP (24.54x24.54)
Clock Speed 80 MHz
View Details
3 suppliers