Texas Instruments TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409ZGU100

Description
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) - TMS320VC5409ZGU100 - Texas Instruments
Dallas, TX, United States
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP)
TMS320VC5409ZGU100
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409ZGU100
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100

Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5409ZGU100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409ZGU1 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5409ZGU100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409ZGU100 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320VC5409ZGU100 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5409ZGU100-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5409ZGU100-ND
DSP (Digital Signal Processors) TMS320VC5409ZGU100-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409ZGU100
043230-TMS320VC5409ZGU100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409ZGU100 043230-TMS320VC5409ZGU100
Manufacturer: Texas Instruments Win Source Part Number: 043230-TMS320VC5409Z GU100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 1.80V Family Name: TMS320VC5409 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320VC5409GGU100; TMS320VC5409PGE100; TMS320VC5409ZGU100; Introduction Date: March 31, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043230-TMS320VC5409ZGU100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.80V
Family Name: TMS320VC5409
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5409GGU100; TMS320VC5409PGE100; TMS320VC5409ZGU100;
Introduction Date: March 31, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FIXED POINT DSP 144-BGA - 815-TMS320VC5409ZGU100 - Utmel Electronic Limited
Hong Kong, China
IC FIXED POINT DSP 144-BGA
815-TMS320VC5409ZGU100
IC FIXED POINT DSP 144-BGA 815-TMS320VC5409ZGU100
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5409ZGU100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409ZGU100
DSP (Digital Signal Processors) TMS320VC5409ZGU100
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409ZGU100 698-TMS320VC5409ZGU100 TMS320VC5409ZGU100 TMS320VC5409ZGU100-ND 043230-TMS320VC5409ZGU100 815-TMS320VC5409ZGU100 TMS320VC5409ZGU100
Product Name TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409ZGU100 IC FIXED POINT DSP 144-BGA DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.8V; 3.3V 1.80V -3.3V; 3V; 1.8V
Clock Speed 80 to 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 80 to 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
SMJ320VC33 Digital Signal Processor - 5962-0053901QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers