Texas Instruments TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409GGU-80

Description
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) - TMS320VC5409GGU-80 - Texas Instruments
Dallas, TX, United States
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP)
TMS320VC5409GGU-80
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409GGU-80
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100

Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5409GGU-80-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5409GGU-80-ND
DSP (Digital Signal Processors) TMS320VC5409GGU-80-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
 - TMS320VC5409GGU-80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409GGU-80
043229-TMS320VC5409GGU-80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409GGU-80 043229-TMS320VC5409GGU-80
Manufacturer: Texas Instruments Win Source Part Number: 043229-TMS320VC5409G GU-80 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043229-TMS320VC5409GGU-80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5409GGU-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409GGU- 80 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5409GGU-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409GGU-80 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5409GGU-80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409GGU-80
DSP (Digital Signal Processors) TMS320VC5409GGU-80
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now
IC FIXED POINT DSP 144-BGA - 815-TMS320VC5409GGU-80 - Utmel Electronic Limited
Hong Kong, China
IC FIXED POINT DSP 144-BGA
815-TMS320VC5409GGU-80
IC FIXED POINT DSP 144-BGA 815-TMS320VC5409GGU-80
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409GGU-80 TMS320VC5409GGU-80-ND TMS320VC5409GGU-80 043229-TMS320VC5409GGU-80 698-TMS320VC5409GGU-80 TMS320VC5409GGU-80 815-TMS320VC5409GGU-80
Product Name TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409GGU-80 BGA Dsp DSP (Digital Signal Processors) IC FIXED POINT DSP 144-BGA
Supply Voltage 3.3V 1.8V; 3.3V 1.80V 1.8V 1.8V
Clock Speed 80 to 100 MHz 80 MHz 80 MHz 80 MHz 80 MHz
MMACS 80 to 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 196-CQFP (63.38x63.38)
Clock Speed 50 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers