Texas Instruments TMS320VC5409A Fixed-Point DSP TMS320VC5409APGE12

Description
Fixed-Point DSP 144-LQFP -40 to 100
Request a Quote
Description
Fixed-Point DSP 144-LQFP -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor in a 144-pin LQFP package with operating temperature range of 0 to 0°C, based on the TMS320VC5409A series.

Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor in a 144-pin LQFP package with operating temperature range of 0 to 0°C, based on the TMS320VC5409A series.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409A Fixed-Point DSP - TMS320VC5409APGE12 - Texas Instruments
Dallas, TX, United States
TMS320VC5409A Fixed-Point DSP
TMS320VC5409APGE12
TMS320VC5409A Fixed-Point DSP TMS320VC5409APGE12
Fixed-Point DSP 144-LQFP -40 to 100

Fixed-Point DSP 144-LQFP -40 to 100

Buy Now Datasheet
Singapore, Singapore
16-bit 16bit 120MHz Dsp
698-TMS320VC5409APGE12
16-bit 16bit 120MHz Dsp 698-TMS320VC5409APGE12
DSP Fixed-Point 16bit 120MHz 120MIPS 144-Pin LQFP Tray Product overview: TMS320VC5409APGE12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409APGE 12 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 16bit 120MHz 120MIPS 144-Pin LQFP Tray Product overview: TMS320VC5409APGE12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409APGE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409APGE12 - 081572-TMS320VC5409APGE12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409APGE12
081572-TMS320VC5409APGE12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409APGE12 081572-TMS320VC5409APGE12
Manufacturer: Texas Instruments Win Source Part Number: 081572-TMS320VC5409A PGE12 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081572-TMS320VC5409APGE12
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12075-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12075-ND
DSP (Digital Signal Processors) 296-12075-ND
IC DSP FIX PT 120 MIPS 144-LQFP

IC DSP FIX PT 120 MIPS 144-LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5409APGE12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5409APGE12
Embedded - DSP (Digital Signal Processors) TMS320VC5409APGE12
IC DSP FIX PT 120 MIPS 144-LQFP

IC DSP FIX PT 120 MIPS 144-LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5409APGE12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409APGE12
DSP (Digital Signal Processors) TMS320VC5409APGE12
IC DSP FIX PT 120 MIPS 144-LQFP

IC DSP FIX PT 120 MIPS 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409APGE12 698-TMS320VC5409APGE12 081572-TMS320VC5409APGE12 296-12075-ND TMS320VC5409APGE12 TMS320VC5409APGE12
Product Name TMS320VC5409A Fixed-Point DSP 16-bit 16bit 120MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409APGE12 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.50V 1.5V; 3.3V
Clock Speed 120 to 160 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers