Texas Instruments TMS320VC5409A Fixed-Point DSP TMS320VC5409AGGU12

Description
Fixed-Point DSP 144-BGA MICROSTAR -40 to 100
Request a Quote
Description
Fixed-Point DSP 144-BGA MICROSTAR -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5409A is a fixed-point digital signal processor with a 144-pin BGA package (GGU), featuring 16K x 16-bit on-chip RAM, a 100 MHz clock rate, and integrated peripherals including two multichannel buffered serial ports, a hardware timer, a DMA controller, and an enhanced host port interface. It supports industrial temperature range operation and includes on-chip ROM with a bootloader for initialization. The device uses a 1.8 V core supply and 3.3 V I/O supply, with memory mapped I/O and a 16-bit external data bus. It is designed for embedded digital signal processing applications requiring hardware acceleration and real-time processing.

Datasheet Summary
Powered by GS/AI

The TMS320VC5409A is a fixed-point digital signal processor with a 144-pin BGA package (GGU), featuring 16K x 16-bit on-chip RAM, a 100 MHz clock rate, and integrated peripherals including two multichannel buffered serial ports, a hardware timer, a DMA controller, and an enhanced host port interface. It supports industrial temperature range operation and includes on-chip ROM with a bootloader for initialization. The device uses a 1.8 V core supply and 3.3 V I/O supply, with memory mapped I/O and a 16-bit external data bus. It is designed for embedded digital signal processing applications requiring hardware acceleration and real-time processing.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409A Fixed-Point DSP - TMS320VC5409AGGU12 - Texas Instruments
Dallas, TX, United States
TMS320VC5409A Fixed-Point DSP
TMS320VC5409AGGU12
TMS320VC5409A Fixed-Point DSP TMS320VC5409AGGU12
Fixed-Point DSP 144-BGA MICROSTAR -40 to 100

Fixed-Point DSP 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12073-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12073-ND
DSP (Digital Signal Processors) 296-12073-ND
IC DSP FIXED PT 120 MIPS 144-BGA

IC DSP FIXED PT 120 MIPS 144-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409AGGU12
1110669-TMS320VC5409AGGU12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409AGGU12 1110669-TMS320VC5409AGGU12
Manufacturer: Texas Instruments Win Source Part Number: 1110669-TMS320VC5409 AGGU12 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110669-TMS320VC5409AGGU12
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320VC5409AGGU12 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
Fixed-Point DSP 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5409AGGU12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409AGGU 12 can be used for catalog matching and distributor lookup.

Fixed-Point DSP 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5409AGGU12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409AGGU12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5409AGGU12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409AGGU12
DSP (Digital Signal Processors) TMS320VC5409AGGU12
IC DSP FIXED PT 120 MIPS 144-BGA

IC DSP FIXED PT 120 MIPS 144-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409AGGU12 296-12073-ND 1110669-TMS320VC5409AGGU12 TMS320VC5409AGGU12 698-TMS320VC5409AGGU12 TMS320VC5409AGGU12
Product Name TMS320VC5409A Fixed-Point DSP DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409AGGU12 BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.5V; 3.3V 1.50V 3.3V
Clock Speed 120 to 160 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details