Texas Instruments SMJ320C31 Digital Signal Processor 5962-9205805QYA

Description
Digital Signal Processor 132-CFP -55 to 95
Request a Quote
Description
Digital Signal Processor 132-CFP -55 to 95
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMJ320C31 Digital Signal Processor, specifically the part number 5962-9205805QYA, is a high-performance 32-bit floating-point DSP manufactured using 0.6-µm CMOS technology. It operates at a supply voltage of 5 V and features an instruction cycle time of 33 ns, achieving up to 330 Million Operations Per Second (MOPS) and 60 Million Floating-Point Operations Per Second (MFLOPS). The processor supports a wide operating temperature range from -55°C to 125°C, making it suitable for military and industrial applications. This DSP includes two 1K word vó 32-bit dual-access on-chip RAM blocks, a 64-word instruction cache, and a boot-program loader. It is equipped with a variety of on-chip peripherals, including a serial port, two timers, and a DMA coprocessor for concurrent I/O operations. The architecture supports both integer and floating-point operations, with advanced features such as parallel execution of arithmetic operations, zero-overhead loops, and interlocked instructions for multiprocessing support. The SMJ320C31 is available in multiple packaging options, including a 132-lead ceramic quad flatpack and a 141-pin ceramic staggered pin grid array. Its robust performance and extensive feature set make it a viable choice for applications requiring high-speed digital signal processing.

Datasheet Summary
Powered by GS/AI

The SMJ320C31 Digital Signal Processor, specifically the part number 5962-9205805QYA, is a high-performance 32-bit floating-point DSP manufactured using 0.6-µm CMOS technology. It operates at a supply voltage of 5 V and features an instruction cycle time of 33 ns, achieving up to 330 Million Operations Per Second (MOPS) and 60 Million Floating-Point Operations Per Second (MFLOPS). The processor supports a wide operating temperature range from -55°C to 125°C, making it suitable for military and industrial applications. This DSP includes two 1K word vó 32-bit dual-access on-chip RAM blocks, a 64-word instruction cache, and a boot-program loader. It is equipped with a variety of on-chip peripherals, including a serial port, two timers, and a DMA coprocessor for concurrent I/O operations. The architecture supports both integer and floating-point operations, with advanced features such as parallel execution of arithmetic operations, zero-overhead loops, and interlocked instructions for multiprocessing support. The SMJ320C31 is available in multiple packaging options, including a 132-lead ceramic quad flatpack and a 141-pin ceramic staggered pin grid array. Its robust performance and extensive feature set make it a viable choice for applications requiring high-speed digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMJ320C31 Digital Signal Processor
5962-9205805QYA
SMJ320C31 Digital Signal Processor 5962-9205805QYA
Digital Signal Processor 132-CFP -55 to 95

Digital Signal Processor 132-CFP -55 to 95

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number 5962-9205805QYA
Product Name SMJ320C31 Digital Signal Processor
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216DTEG - 772730-DM355ZCE216DTEG - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - SMV320C6701GLP/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers