Texas Instruments TMS320VC5402 Digital Signal Processor TMS320VC5402ZGUR10

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5402 Digital Signal Processor - TMS320VC5402ZGUR10 - Texas Instruments
Dallas, TX, United States
TMS320VC5402 Digital Signal Processor
TMS320VC5402ZGUR10
TMS320VC5402 Digital Signal Processor TMS320VC5402ZGUR10
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5402ZGUR10-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5402ZGUR10-ND
DSP (Digital Signal Processors) TMS320VC5402ZGUR10-ND
IC DGTL SIGNAL PROCESSOR 144-BGA

IC DGTL SIGNAL PROCESSOR 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5402ZGUR10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402ZGUR10
DSP (Digital Signal Processors) TMS320VC5402ZGUR10
IC DGTL SIGNAL PROCESSOR 144-BGA

IC DGTL SIGNAL PROCESSOR 144-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5402ZGUR10 TMS320VC5402ZGUR10-ND TMS320VC5402ZGUR10
Product Name TMS320VC5402 Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V
Clock Speed 100 MHz 100 MHz 100 MHz
MMACS 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers