Texas Instruments TMS320VC5402 Digital Signal Processor TMS320VC5402GGU100

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5402 is a fixed-point digital signal processor based on an advanced modified Harvard architecture with one program memory bus and three data memory buses, enabling simultaneous program and data access. It features a 40-bit arithmetic logic unit with a barrel shifter, two 40-bit accumulators, and a 17-bit × 17-bit parallel multiplier coupled to a 40-bit dedicated adder for single-cycle MAC operations. The device includes 16K × 16-bit dual-access on-chip RAM, 4K × 16-bit on-chip ROM, two McBSPs, an enhanced 8-bit HPI, two 16-bit timers, a six-channel DMA controller, and an on-chip PLL clock generator. It operates at 100 MIPS with a 10-ns instruction cycle time under a 3.3-V power supply and 1.8-V core voltage. The part is available in a 144-pin ball grid array (BGA) package (GGU suffix).

Datasheet Summary
Powered by GS/AI

The TMS320VC5402 is a fixed-point digital signal processor based on an advanced modified Harvard architecture with one program memory bus and three data memory buses, enabling simultaneous program and data access. It features a 40-bit arithmetic logic unit with a barrel shifter, two 40-bit accumulators, and a 17-bit × 17-bit parallel multiplier coupled to a 40-bit dedicated adder for single-cycle MAC operations. The device includes 16K × 16-bit dual-access on-chip RAM, 4K × 16-bit on-chip ROM, two McBSPs, an enhanced 8-bit HPI, two 16-bit timers, a six-channel DMA controller, and an on-chip PLL clock generator. It operates at 100 MIPS with a 10-ns instruction cycle time under a 3.3-V power supply and 1.8-V core voltage. The part is available in a 144-pin ball grid array (BGA) package (GGU suffix).

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5402 Digital Signal Processor - TMS320VC5402GGU100 - Texas Instruments
Dallas, TX, United States
TMS320VC5402 Digital Signal Processor
TMS320VC5402GGU100
TMS320VC5402 Digital Signal Processor TMS320VC5402GGU100
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10761-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10761-ND
DSP (Digital Signal Processors) 296-10761-ND
IC DIG SIG PROCESSOR 144-BGA

IC DIG SIG PROCESSOR 144-BGA

Buy Now Datasheet
 - TMS320VC5402GGU100 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402GGU100
033301-TMS320VC5402GGU100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402GGU100 033301-TMS320VC5402GGU100
Manufacturer: Texas Instruments Win Source Part Number: 033301-TMS320VC5402G GU100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 32kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320VC5402ZGU100; TMS320VC5402PGE; TMX320VC5402PGE100; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033301-TMS320VC5402GGU100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5402ZGU100; TMS320VC5402PGE; TMX320VC5402PGE100;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5402GGU100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402GGU1 00 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5402GGU100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402GGU100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5402GGU100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402GGU100
DSP (Digital Signal Processors) TMS320VC5402GGU100
IC DIG SIG PROCESSOR 144-BGA

IC DIG SIG PROCESSOR 144-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5402GGU100 296-10761-ND TMS320VC5402GGU100 033301-TMS320VC5402GGU100 698-TMS320VC5402GGU100 TMS320VC5402GGU100
Product Name TMS320VC5402 Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402GGU100 BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 1.80V 1.8V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details