IC DSP FIX PT 80-MIPS 144-BGA
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144
Manufacturer: Texas Instruments
Win Source Part Number: 055310-TMS320UC5409G
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 160
Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320UC5409GGU-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320UC5409GGU-
IC DSP FIX PT 80-MIPS 144-BGA
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-12112-ND | TMS320UC5409GGU-80 | 055310-TMS320UC5409GGU-80 | 698-TMS320UC5409GGU-80 | TMS320UC5409GGU-80 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320UC5409GGU-80 | BGA Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.80V | 3.3V | ||
| Package Type | BGA; Other; 144-LFBGA | BGA; Other; BGA144 | BGA; Other; 144-BGA MICROSTAR (12x12) | Other; LFBGA | BGA; Other; 144-LFBGA |
| Pin Count | 144 | ||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz |