Renesas Electronics Corporation Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-EL-E HA12181FP-EL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 745935-HA12181FP-EL- E Manufacturer Homepage: www.renesas.com Reference case: SOP-16 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 745935-HA12181FP-EL- E Manufacturer Homepage: www.renesas.com Reference case: SOP-16 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-EL-E
745935-HA12181FP-EL-E
Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-EL-E 745935-HA12181FP-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 745935-HA12181FP-EL- E Manufacturer Homepage: www.renesas.com Reference case: SOP-16 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 745935-HA12181FP-EL-E
Manufacturer Homepage: www.renesas.com
Reference case: SOP-16
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
AM RADIO NOISE REDUCTION SYSTEM Product overview: HA12181FP-EL-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HA12181FP-EL-E can be used for catalog matching and distributor lookup.

AM RADIO NOISE REDUCTION SYSTEM Product overview: HA12181FP-EL-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HA12181FP-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - HA12181FP-EL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
HA12181FP-EL-E
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) HA12181FP-EL-E
AM RADIO NOISE REDUCTION SYSTEM

AM RADIO NOISE REDUCTION SYSTEM

Supplier's Site
DSP (Digital Signal Processors) - HA12181FP-EL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
HA12181FP-EL-E
DSP (Digital Signal Processors) HA12181FP-EL-E
AM RADIO NOISE REDUCTION SYSTEM

AM RADIO NOISE REDUCTION SYSTEM

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 745935-HA12181FP-EL-E 698-HA12181FP-EL-E HA12181FP-EL-E HA12181FP-EL-E
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-EL-E Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21020TG-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type EMIF
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details