Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6482BZTZ TMS320TCI6482BZTZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 055309-TMS320TCI6482 BZTZ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055309-TMS320TCI6482 BZTZ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6482BZTZ
055309-TMS320TCI6482BZTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6482BZTZ 055309-TMS320TCI6482BZTZ
Manufacturer: Texas Instruments Win Source Part Number: 055309-TMS320TCI6482 BZTZ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055309-TMS320TCI6482BZTZ
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 66.6MHz Dsp - 698-TMS320TCI6482BZTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66.6MHz Dsp
698-TMS320TCI6482BZTZ
32-bit 66.6MHz Dsp 698-TMS320TCI6482BZTZ
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697 Product overview: TMS320TCI6482BZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI6482BZT Z can be used for catalog matching and distributor lookup.

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697 Product overview: TMS320TCI6482BZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI6482BZTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320TCI6482BZTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI6482BZTZ
DSP (Digital Signal Processors) TMS320TCI6482BZTZ
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320TCI6482BZTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI6482BZTZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI6482BZTZ
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 055309-TMS320TCI6482BZTZ 698-TMS320TCI6482BZTZ TMS320TCI6482BZTZ TMS320TCI6482BZTZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6482BZTZ 32-bit 66.6MHz Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADMCF328BR-REEL - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Ultra Low Power Voice and Audio DSP Subsystem - CS48L10 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details