Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320SP103AZGW2 TMS320SP103AZGW2

Description
Manufacturer: Texas Instruments Win Source Part Number: 797612-TMS320SP103AZ GW2 Series: TMS320C55x Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797612-TMS320SP103AZ GW2 Series: TMS320C55x Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320SP103AZGW2
797612-TMS320SP103AZGW2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320SP103AZGW2 797612-TMS320SP103AZGW2
Manufacturer: Texas Instruments Win Source Part Number: 797612-TMS320SP103AZ GW2 Series: TMS320C55x Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797612-TMS320SP103AZGW2
Series: TMS320C55x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5510AZGW2 Product overview: TMS320SP103AZGW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320SP103AZGW2 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5510AZGW2 Product overview: TMS320SP103AZGW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320SP103AZGW2 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320SP103AZGW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320SP103AZGW2
DSP (Digital Signal Processors) TMS320SP103AZGW2
IC DGTL SIGNAL PROCESSOR 240BGA

IC DGTL SIGNAL PROCESSOR 240BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320SP103AZGW2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320SP103AZGW2
Embedded - DSP (Digital Signal Processors) TMS320SP103AZGW2
IC DGTL SIGNAL PROCESSOR 240BGA

IC DGTL SIGNAL PROCESSOR 240BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797612-TMS320SP103AZGW2 698-TMS320SP103AZGW2 TMS320SP103AZGW2 TMS320SP103AZGW2
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320SP103AZGW2 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.60V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060KSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
High Capacity Audio DSPs - CS49844 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 144
View Details