Cirrus Logic, Inc. High Capacity Audio DSPs CS49844

Description
The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Single chip solution for Dolby ATMOS and DTS:X Multi-channel decoding and post processing Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP I²S and S/PDIF Serial control ports Cirrus Logic DSP tool support
Description
The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Single chip solution for Dolby ATMOS and DTS:X Multi-channel decoding and post processing Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP I²S and S/PDIF Serial control ports Cirrus Logic DSP tool support

Suppliers

Company
Product
Description
Supplier Links
High Capacity Audio DSPs - CS49844 - Cirrus Logic, Inc.
Austin, TX, USA
High Capacity Audio DSPs
CS49844
High Capacity Audio DSPs CS49844
The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Single chip solution for Dolby ATMOS and DTS:X Multi-channel decoding and post processing Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP I²S and S/PDIF Serial control ports Cirrus Logic DSP tool support

The CS49834/44 Audio DSPs provide high capacity processing for today’s new generation of surround sound applications. The DSPs support all legacy DVD audio codecs and all Blu-ray Disc® audio formats, along with enough DSP capacity to support a wide variety of concurrent post processing algorithms all in a single chip without need for external memory. When the performance requirements require more processing, designers can easily migrate between the CS49834 and CS49844 pin compatible devices that have three and four cores, respectively. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Single chip solution for Dolby ATMOS and DTS:X
  • Multi-channel decoding and post processing
  • Tri-Core (CS49834) / Quad-Core (CS49844) 32 bit DSP
  • I²S and S/PDIF
  • Serial control ports
  • Cirrus Logic DSP tool support
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS49844
Product Name High Capacity Audio DSPs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171KST-104 - Lingto Electronic Limited
Specs
Clock Speed 26 MHz
Interface Type Host Interface, Serial Port
View Details
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - CS47048B-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers