Texas Instruments TMS320R2812 32-Bit Digital Signal Controller with RAM TMS320R2812ZHHA

Description
32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320R2812 32-Bit Digital Signal Controller with RAM - TMS320R2812ZHHA - Texas Instruments
Dallas, TX, United States
TMS320R2812 32-Bit Digital Signal Controller with RAM
TMS320R2812ZHHA
TMS320R2812 32-Bit Digital Signal Controller with RAM TMS320R2812ZHHA
32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - TMS320R2812ZHHA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320R2812ZHHA-ND
Microcontrollers TMS320R2812ZHHA-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

Buy Now Datasheet
32-bit 150MHz 40KB Embedded Microcontroller MCU - 685-TMS320R2812ZHHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 40KB Embedded Microcontroller MCU
685-TMS320R2812ZHHA
32-bit 150MHz 40KB Embedded Microcontroller MCU 685-TMS320R2812ZHHA
32-Bit DSP 150MHz 40KB RAM LFBGA 16 ADC 56 I/O Product overview: TMS320R2812ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812ZHHA can be used for catalog matching and distributor lookup.

32-Bit DSP 150MHz 40KB RAM LFBGA 16 ADC 56 I/O Product overview: TMS320R2812ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812ZHHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320R2812ZHHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320R2812ZHHA
Microcontrollers TMS320R2812ZHHA
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320R2812ZHHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320R2812ZHHA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320R2812ZHHA
IC MCU 32BIT ROMLESS 179BGA

IC MCU 32BIT ROMLESS 179BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320R2812ZHHA TMS320R2812ZHHA-ND 685-TMS320R2812ZHHA TMS320R2812ZHHA TMS320R2812ZHHA
Product Name TMS320R2812 32-Bit Digital Signal Controller with RAM Microcontrollers 32-bit 150MHz 40KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 40 KB 20 KB 40 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers