Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320P15NA

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320P15NA - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320P15NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320P15NA
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320P15NA
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320P15NA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320P15NA
DSP (Digital Signal Processors) TMS320P15NA
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320P15NA TMS320P15NA TMS320P15NA
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160IDWLD - 773603-DVC5416PGE160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21061KS-200 - Lingto Electronic Limited
Specs
Clock Speed 50 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
1.8V 3.3V 0.096MHz Dsp - 698-CS181012-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; LQFP
Clock Speed 24.58 MHz
Operating Temperature 0 C (32 F)
View Details
7 suppliers
DSP (Digital Signal Processors) - DSPIC30F6011A30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details