Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320P15FNL25 TMS320P15FNL25

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271326-TMS320P15FNL 25 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271326-TMS320P15FNL 25 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320P15FNL25
1271326-TMS320P15FNL25
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320P15FNL25 1271326-TMS320P15FNL25
Manufacturer: Texas Instruments Win Source Part Number: 1271326-TMS320P15FNL 25 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271326-TMS320P15FNL25
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors 44-PLCC 0 to 70 Product overview: TMS320P15FNL25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320P15FNL25 can be used for catalog matching and distributor lookup.

Digital Signal Processors 44-PLCC 0 to 70 Product overview: TMS320P15FNL25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320P15FNL25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320P15FNL25 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PQCC44

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PQCC44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320P15FNL25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320P15FNL25
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320P15FNL25
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320P15FNL25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320P15FNL25
DSP (Digital Signal Processors) TMS320P15FNL25
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271326-TMS320P15FNL25 698-TMS320P15FNL25 TMS320P15FNL25 TMS320P15FNL25 TMS320P15FNL25
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320P15FNL25 Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; PLCC Other; LDCC44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488KSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details